A broadband, high linearity, medium power shuntswitch element in a 2.6 x 1.5 mm DFN package.
This PIN diode switch element is designed forwireless telecommunications infrastructure and testinstrument applications. It is also suited for otherapplications in 0.05 - 10 GHz.
RF Diode PIN - Single 300V 200mA 2615
RF Diode PIN - Single 300V 200mA 2615
DIODE,PIN SWITCH,2615
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MSWSHC-040-40 | 1465-MSWSHC-040-40TR-ND | MSWSHC-040-40 |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN | |
| Package | DFN | 2-SMD, No Lead | 2615 |
| Operating Frequency | 50 to 10000 MHz |