Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211454-MA4P7447-287
Manufacturer Homepage: www.macomtech.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE,PIN,PLASTIC,LE
RF Diode PIN - Single 100V 150mA 250mW SOT-23
RF Diode PIN - Single 100V 150mA 250mW SOT-23
RF Diode PIN - Single 100V 150mA 250mW SOT-23
Discrete Semiconductor Products - Diodes - RF
PIN Diodes Rs= .6 Ohms Max. -65C +150C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | PIN Diodes | RF Diodes | PIN Diodes |
| Product Number | 1211454-MA4P7447-287T | 284-MA4P7447-287T | 1465-MA4P7447-287TDKR-ND | MA4P7447-287T | MA4P7447-287T | MA4P7447-287T |
| Product Name | RF Diodes - MA4P7447-287T | Diode and Rectifier | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF | PIN Diodes |
| Diode Type | PIN | PIN | ||||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT-23-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |