RF Diode PIN - Single 200V 200mA 5W 0503
RF Diode PIN - Single 200V 200mA 5W 0503
SWITCH,RF,DFN, 0503 PKG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MSWSE-005-15CT-ND | MSWSE-005-15 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 0503 (1308 Metric) | 0503 |
| VR | 200 volts |