RF Diode PIN - Single 200V 7.5W SMD
RF Diode PIN - Single 200V 7.5W SMD
RF Diode PIN - Single 200V 7.5W SMD
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073135-MA4P4002F-109
Packaging: Reel - TR
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 7.5W
Resistance @ If, F: 500 mOhm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMD
PIN Diodes Rs=.5 Ohm Ct=2.2pF Vf=1Volt
RF DIODE PIN 200V 7.5W SMD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | 1465-1126-2-ND | 073135-MA4P4002F-1091T | MA4P4002F-1091T | MA4P4002F-1091T |
| Product Name | RF Diodes | RF Diodes - MA4P4002F-1091T | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN - Single | ||
| Package | 2-SMD, No Lead | SMD | SMD | |
| VR | 200 volts |