Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 114297-MA4PH235-1072
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 1.2pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 1W
Resistance @ If, F: 500 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
RF Diode PIN - Single 35V 1W
RF DIODE PIN 35V 1W Product overview: MA4PH235-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 1W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 1W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4PH235-1072T can be used for catalog matching and distributor lookup.
RF DIODE PIN 35V 1W
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 114297-MA4PH235-1072T | 1465-1249-1-ND | 284-MA4PH235-1072T | MA4PH235-1072T |
| Product Name | RF Diodes - MA4PH235-1072T | RF Diodes | 35V 1W Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN - Single | PIN | ||
| Life Cycle Stage | Active | Active | ||
| PD | 1000 milliwatts | |||
| CT | 1.2 pF | 1.2 pF |