RF Diode PIN - Single 100V 2.5W DO-216
RF DIODE PIN 100V 2.5W DO216
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | UPP1004E3/TR7-ND | UPP1004E3/TR7 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | DO-216AA | DO-216 |
| VR | 100 volts |