DIODE PIN 50V 250MW SOT-23 Product overview: SMP1320-003LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-003LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V 250MW SOT-23-3
Win Source Part Number: 1094536-SMP1320-003L
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel (TR)
Standard Package: 3,000
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250 mW
Resistance @ If, F: 900mOhm @ 10mA, 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.10.0060
Mfr: Skyworks Solutions Inc.
Other Names: SMP1320003LF,1287-SM
DIODE PIN 50V 250MW SOT-23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-SMP1320-003LF | SMP1320-003LF-ND | 1094536-SMP1320-003LF | SMP1320-003LF |
| Product Name | 50V 250MW SOT-23 Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single | |||
| Diode Type | PIN | PIN - 1 Pair Common Anode |