RF Diode PIN - Single 50V 50mA UMD2
PIN DIODE, AEC-Q101, 50V, SOD-323-2; Diode Configuration:Single
RF DIODE PIN 50V UMD2
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | RN771VFHTE-17TR-ND | 92Y3943 | RN771VFHTE-17 |
| Product Name | RF Diodes | Pin Diode, Aec-Q101, 50V, Sod-323-2; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 | UMD2 |
| VR | 50 volts | ||
| CT | 0.9000 pF |