RF DIODE PIN 20V DFN1006-2
RF DIODE PIN 20V DFN1006-2
RF DIODE PIN 20V DFN1006-2
| DigiKey | |
|---|---|
| Product Category | RF Diodes |
| Product Number | 4386-TPM3810B-16TR-ND |
| Product Name | RF Diodes |
| Configuration | Single |
| Diode Type | PIN |
| Package | SOD-882 |