RF Diode PIN - Single 6-TDFN (1.5x1.2)
RF Diode PIN - Single 6-TDFN (1.5x1.2)
RF Diode PIN - Single 6-TDFN (1.5x1.2)
RF DIODE PIN 6TDFN Product overview: MADL-011023-14150T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADL-011023-1415
PIN Diode Limiter. The MADL-011023 is a PIN diode limiter assembled in a lead-free 1.5 x 1.2 mm 6-lead TDFN plastic package. This PIN diode limiter provides exceptional low and high signal frequency operation from 50 MHz to 8 GHz.
This device is ideally suited for higher frequency and lower flat leakage limiter microwave circuit applications where compact and higher performance surface mount diode assemblies are required.
RF DIODE PIN 6TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-1739-1-ND | 284-MADL-011023-14150T | MADL-011023-14150T | MADL-011023-14150T | MADL-011023-14150T |
| Product Name | RF Diodes | Diode and Rectifier | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN | PIN | ||
| Package | 6-WFDFN Exposed Pad | Tape & Reel (TR) | TDFN | 6-WFDFN Exposed Pad | 6-TDFN (1.5x1.2) |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |