RF Diode PIN - Single 30V 100mA VMN2
RF DIODE PIN 30V VMN2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | RN242CST2R-ND | RN242CST2R |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 2-SMD, Flat Leads | VMN2 |
| VR | 30 volts |