RF Diode PIN - Single 500V 5W 0805
The MMP4400 series are high-voltage, high-power (cathode base) PIN diodes. These high-resistivity silicon devices are glass passivated for high stability and reliability, and have been proven by thousands of device hours in high-reliability systems. Each device can withstand storage temperatures from –65 C to 150 C and will operate over the range from –55 C to 150 C.
The MMP4400 series will operate typically with 50 mA forward bias. Breakdown voltages are available up to 1000 V.
SI PIN NON HERMETIC PLASTIC SMT
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 150-MMP4403-GM2-ND | MMP4403-GM2 | MMP4403-GM2 |
| Product Name | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN | |
| Package | 0805 (2012 Metric) | 0805 | 0805 |
| VR | 500 volts |