Low Resistance Low Capacitance Plastic Packaged PIN Diodes
RF Diode PIN - Single 50V 250mW SOT-23-3
RF DIODE PIN 50V 250MW SOT23-3 Product overview: SMP1320-007LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-007LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029434-SMP1320-007LF
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 900 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF DIODE PIN 50V 250MW SOT23-3
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | SMP1320-007LF | 863-1093-2-ND | 284-SMP1320-007LF | 029434-SMP1320-007LF | SMP1320-007LF |
| Product Name | RF PIN Diode | RF Diodes | 50V 250MW SOT23 Diode and Rectifier | RF Diodes - SMP1320-007LF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | PIN | PIN - Single | ||
| Package | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SOT-23-3 |
| VR | 50 volts | 50 volts | |||
| Operating Frequency | 10 to 2000 MHz | ||||
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF |