M/A-COM Technology Solutions MADP-000907-14020 is a solderable, flip-chip Aluminum Gallium Arsenide (AlGaAs) PIN diode. It is fabricated with MOCVD grown epitaxy using a process and design that optimizes device to device uniformity and produces extremely low parasitics. The diode exhibits an exceptionally low RC product (0.1ps) and a 2-3 nS switching speed. The chips are fully passivated with silicon nitride and have an added BCB polymer layer for scratch protection. The BCB protective coating prevents damage to the diode junction area and anode air-bridge during handling and assembly.
RF Diode PIN - Single 45V 100mW 2-FlipChip
Win Source Part Number: 967264-MADP-000907-1
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 100
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.03pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 45V
Power Dissipation (Max): 100 mW
Resistance @ If, F: 7Ohm @ 10mA, 1GHz
Package / Case: 2-FlipChip
Supplier Device Package: 2-FlipChip
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): S1A-13-F; 1N4001-T; RS1A-13-F; BAP55LX,315; BAP70-02,115; BAP70-03,115;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: MACOM Technology Solutions
Other Names: 1465-1780
Base Product Number: MADP-000907
RF DIODE PIN 45V 100MW 2FLIPCHIP
RF DIODE PIN 45V 100MW 2FLIPCHIP
| Richardson RFPD | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MADP-000907-14020W | 1465-1780-ND | 967264-MADP-000907-14020W | MADP-000907-14020W | MADP-000907-14020W |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | Single | ||
| Diode Type | PIN | PIN | PIN - Single | PIN | |
| Package | Flip Chip | 2-FlipChip | 2-FlipChip | 2-FlipChip | 2-FlipChip |
| VR | 45 volts | 45 volts | |||
| Operating Frequency | 100 to 30000 MHz |