The MADP-011027 is a lead-free 1.5 x 1.2 mm DFN surface mount plastic packaged that provides both low and high signal frequency operation from 50 MHz to 12 GHz. The higher breakdown voltage and lower thermal resistance of the PIN diode provides peak power handling in excess of 100 W.
This device is ideally suitable for usage in higher incident power switches, phase shifters, attenuators, and limiter microwave circuits over a broad frequency where higher performance surface mount diode assemblies are required.
RF Diode PIN - Single 100V 250mA 3.3W 6-TDFN (1.5x1.2)
RF Diode PIN - Single 100V 250mA 3.3W 6-TDFN (1.5x1.2)
RF Diode PIN - Single 100V 250mA 3.3W 6-TDFN (1.5x1.2)
RF DIODE PIN 100V 3.3W 6DFN
PIN Diodes .5-12GHz Ls=.4nH 100W Pk
RF DIODE PIN 100V 3.3W 6DFN
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | MADP-011027-14150T | 1465-1740-1-ND | MADP-011027-14150T | MADP-011027-14150T | MADP-011027-14150T |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes | RF Diodes |
| Diode Type | PIN | PIN | PIN | ||
| Package | DFN | 6-WFDFN Exposed Pad | 6-TDFN (1.5x1.2) | DFN-6 | 6-WFDFN Exposed Pad |
| VR | 100 volts | 100 volts | |||
| Operating Frequency | 50 to 12000 MHz |