Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
DIODE,PIN,PLASTIC,LE
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211455-MA4P7455-287
Manufacturer Homepage: www.macomtech.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RF Diode PIN - Single 100V 150mA 250mW SOT-23
RF Diode PIN - Single 100V 150mA 250mW SOT-23
RF Diode PIN - Single 100V 150mA 250mW SOT-23
Discrete Semiconductor Products - Diodes - RF
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MA4P7455-287T | 284-MA4P7455-287T | 1211455-MA4P7455-287T | 1465-MA4P7455-287TDKR-ND | MA4P7455-287T |
| Product Name | RF PIN Diode | Diode and Rectifier | RF Diodes - MA4P7455-287T | RF Diodes | Discrete Semiconductor Products - Diodes - RF |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN | PIN | ||
| RoHS Compliant | RoHS | RoHS | |||
| Package | SOT23 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |