RF Diode PIN - Single 200V 150mA 200mW SOD-323
RF Diode PIN - Single 200V 150mA 200mW SOD-323
RF Diode PIN - Single 200V 150mA 200mW SOD-323
DIODE,PIN,PLASTIC,LE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MA4P7437-1141TDKR-ND | MA4P7437-1141T |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| VR | 200 volts |