DIODE,PIN,PLASTIC Product overview: MADP-007437-0287FT from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADP-007437-0287
RF Diode PIN - 1 Pair Common Cathode 200V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Common Cathode 200V 150mA 250mW SOT-23
RF Diode PIN - 1 Pair Common Cathode 200V 150mA 250mW SOT-23
Dual Diode - Common Cathode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
DIODE,PIN,PLASTIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MADP-007437-0287FT | 1465-MADP-007437-0287FTDKR-ND | MADP-007437-0287FT | MADP-007437-0287FT |
| Product Name | Diode and Rectifier | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; SOT-23 |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Configuration | Single | |||
| Diode Type | PIN | PIN |