RF Diode PIN - Single 3000V 17A 75W Chip
DIODE,PIN,CHIP,CERAM
DIODE,PIN,CHIP,CERAM
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | 1465-MA4PK3000-1252-ND | MA4PK3000-1252 | MA4PK3000-1252 |
| Product Name | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | Die | Die | Chip |
| VR | 3000 volts |