Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Diode PIN - Single 500V 15W ODS-255
PIN, CERAMIC
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MA4P506-255 | 1465-MA4P506-255-ND | MA4P506-255 |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | PIN | |
| Configuration | Single | ||
| Package | 2-SMD, No Lead | ODS-255 | |
| VR | 500 volts |