RF Diode PIN - Single 200V 250mA 1.8W Die
RF Diode PIN - Single 200V 250mA 1.8W Die
RF Diode PIN - Single 200V 250mA 1.8W Die
DIODE,PIN,SURMOUT,PO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MADP-000421-12940PDKR-ND | MADP-000421-12940P |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | Die | Die |
| VR | 200 volts |