Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073234-MADP-007455-1
Packaging: Reel - TR
Current - Max: 150mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 3 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes feature a variety of I-region lengths resulting in lower resistance, and lower capacitance devices for various microwave control circuit applications. The MA4P275/MA4P7436/MAD
RF Diode PIN - Single 100V 150mA SC-79
RF Diode PIN - Single 100V 150mA SC-79
RF Diode PIN - Single 100V 150mA SC-79
RF DIODE PIN 100V Product overview: MADP-007455-12790T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADP-007455-1279
PIN Diodes Ls = .6nH SC-79 Single Cp = .1pF
RF DIODE PIN 100V
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Rectifiers | PIN Diodes | RF Diodes |
| Product Number | 073234-MADP-007455-12790T | MADP-007455-12790T | 1465-1327-1-ND | 284-MADP-007455-12790T | MADP-007455-12790T | MADP-007455-12790T |
| Product Name | RF Diodes - MADP-007455-12790T | RF PIN Diode | RF Diodes | 100V Diode and Rectifier | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | Single | |||
| Diode Type | PIN - Single | PIN | PIN | |||
| Life Cycle Stage | Active | Active | ||||
| CT | 0.3500 pF | 0.3500 pF | 0.3500 pF | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |