MACOM 200V Diode and Rectifier MADP-000165-01340W

Description
RF DIODE PIN 200V DIE Product overview: MADP-000165-01340W from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADP-000165-0134 0W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 200V DIE Product overview: MADP-000165-01340W from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADP-000165-0134 0W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V Diode and Rectifier - 284-MADP-000165-01340W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
284-MADP-000165-01340W
200V Diode and Rectifier 284-MADP-000165-01340W
RF DIODE PIN 200V DIE Product overview: MADP-000165-01340W from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADP-000165-0134 0W can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V DIE Product overview: MADP-000165-01340W from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADP-000165-01340W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF PIN Diode - MADP-000165-01340W - Richardson RFPD
Downers Grove, IL, United States
Single Diode Configuration: A comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of devices cover a broad spectrum of performance requirements for control circuit applications. They are available in several choices of I-region lengths and have been optimally designed to minimize parametric trade offs when considering low capacitance, low series resistance, and high breakdown voltages. Their small size and low parasitics, make them an ideal choice for broadband, high frequency, micro-strip hybrid assemblies. The attenuator line of PIN diode chips are a planar or mesa construction and because of their thicker I-regions and predictable Rs vs. I characteristics, they are well suited for low distortion attenuator and switch circuits. Incorporated in the chip's construction is MACOM's, time proven, hard glass, CERMACHIP®. The hard glass passivation completely encapsulates the entire PIN junction area resulting in a hermetically sealed chip which has been qualified in many military applications. These CERMACHIP® diodes are available in a wide variety of voltage ratings, up to 3,000 volts and are capable of controlling kilowatts of power.

Single Diode Configuration: A comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of devices cover a broad spectrum of performance requirements for control circuit applications. They are available in several choices of I-region lengths and have been optimally designed to minimize parametric trade offs when considering low capacitance, low series resistance, and high breakdown voltages. Their small size and low parasitics, make them an ideal choice for broadband, high frequency, micro-strip hybrid assemblies. The attenuator line of PIN diode chips are a planar or mesa construction and because of their thicker I-regions and predictable Rs vs. I characteristics, they are well suited for low distortion attenuator and switch circuits. Incorporated in the chip's construction is MACOM's, time proven, hard glass, CERMACHIP®. The hard glass passivation completely encapsulates the entire PIN junction area resulting in a hermetically sealed chip which has been qualified in many military applications. These CERMACHIP® diodes are available in a wide variety of voltage ratings, up to 3,000 volts and are capable of controlling kilowatts of power.

Supplier's Site Datasheet
RF Diodes - 1465-1067-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
1465-1067-ND
RF Diodes 1465-1067-ND
RF Diode PIN - Single 200V Die

RF Diode PIN - Single 200V Die

Buy Now Datasheet
RFFETs - MADP-000165-01340W - 925114-MADP-000165-01340W - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MADP-000165-01340W
925114-MADP-000165-01340W
RFFETs - MADP-000165-01340W 925114-MADP-000165-01340W
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925114-MADP-000165-0 1340W Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 200V Die Package: Die Package: Bulk Family Name: MADP-000165 Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925114-MADP-000165-01340W
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 200V Die
Package: Die
Package: Bulk
Family Name: MADP-000165
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet
Sheung Wan, Hong Kong
PIN Diodes Vr=200Vdc Trr=20nS Rs@10mA 2.5ohms

PIN Diodes Vr=200Vdc Trr=20nS Rs@10mA 2.5ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MADP-000165-01340W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MADP-000165-01340W
Discrete Semiconductor Products - Diodes - RF Diodes MADP-000165-01340W
RF DIODE PIN 200V DIE

RF DIODE PIN 200V DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes PIN Diodes RF Diodes
Product Number 284-MADP-000165-01340W MADP-000165-01340W 1465-1067-ND 925114-MADP-000165-01340W MADP-000165-01340W MADP-000165-01340W
Product Name 200V Diode and Rectifier RF PIN Diode RF Diodes RFFETs - MADP-000165-01340W PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Bulk ODS-134 Die Die ODS-134 Die Die
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Configuration Single Single Single
Diode Type PIN PIN RF Diode PIN - Single 200V Die
Unlock Full Specs
to access all available technical data