onsemi RF Diodes MMVL3700T1

Description
RF Diode PIN - Single 200V 20mA 200mW SOD-323
Request a Quote Datasheet
Description
RF Diode PIN - Single 200V 20mA 200mW SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MMVL3700T1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
MMVL3700T1-ND
RF Diodes MMVL3700T1-ND
RF Diode PIN - Single 200V 20mA 200mW SOD-323

RF Diode PIN - Single 200V 20mA 200mW SOD-323

Buy Now Datasheet
200V Diode and Rectifier - 284-MMVL3700T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
284-MMVL3700T1
200V Diode and Rectifier 284-MMVL3700T1
Switching PIN Diode High Voltage 200V, SOD-323 2 LEAD, 3000-REEL Product overview: MMVL3700T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMVL3700T1 can be used for catalog matching and distributor lookup.

Switching PIN Diode High Voltage 200V, SOD-323 2 LEAD, 3000-REEL Product overview: MMVL3700T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMVL3700T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFFETs - MMVL3700T1 - 927603-MMVL3700T1 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MMVL3700T1
927603-MMVL3700T1
RFFETs - MMVL3700T1 927603-MMVL3700T1
Manufacturer: ON Semiconductor Win Source Part Number: 927603-MMVL3700T1 Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - Single 200V 20 mA 200 mW SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Part Status: Obsolete Family Name: MMVL37 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 927603-MMVL3700T1
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - Single 200V 20 mA 200 mW SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Part Status: Obsolete
Family Name: MMVL37
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMVL3700T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMVL3700T1
Discrete Semiconductor Products - Diodes - RF Diodes MMVL3700T1
RF DIODE PIN 200V 200MW SOD323

RF DIODE PIN 200V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number MMVL3700T1-ND 284-MMVL3700T1 927603-MMVL3700T1 MMVL3700T1
Product Name RF Diodes 200V Diode and Rectifier RFFETs - MMVL3700T1 Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN RF Diode PIN - Single 200V 20 mA 200 mW SOD-323
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
VR 200 volts
Unlock Full Specs
to access all available technical data