MACOM RF Diodes MA4P7455CA-1146T

Description
RF Diode PIN - 1 Pair Common Anode 100V 150mA SC-70-3
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Common Anode 100V 150mA SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-MA4P7455CA-1146TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Anode 100V 150mA SC-70-3

RF Diode PIN - 1 Pair Common Anode 100V 150mA SC-70-3

Buy Now Datasheet
RF Diodes - 1465-MA4P7455CA-1146TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Anode 100V 150mA SC-70-3

RF Diode PIN - 1 Pair Common Anode 100V 150mA SC-70-3

Buy Now Datasheet
Diode and Rectifier - 284-MA4P7455CA-1146T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-MA4P7455CA-1146T
Diode and Rectifier 284-MA4P7455CA-1146T
DIODE,PIN,PLASTIC,LE ADFREE Product overview: MA4P7455CA-1146T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7455CA-1146T can be used for catalog matching and distributor lookup.

DIODE,PIN,PLASTIC,LEADFREE Product overview: MA4P7455CA-1146T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7455CA-1146T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA4P7455CA-1146T - 747191-MA4P7455CA-1146T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P7455CA-1146T
747191-MA4P7455CA-1146T
RF Diodes - MA4P7455CA-1146T 747191-MA4P7455CA-1146T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 747191-MA4P7455CA-11 46T Manufacturer Homepage: www.macomtech.com Reference case: SOT-323 Reference Date Code: 11+ Alternative Parts (Cross-Reference): HSMP-389E-TR1G; MA4P274CA-1146T; MA4P275CA-1146T; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 747191-MA4P7455CA-1146T
Manufacturer Homepage: www.macomtech.com
Reference case: SOT-323
Reference Date Code: 11+
Alternative Parts (Cross-Reference): HSMP-389E-TR1G; MA4P274CA-1146T; MA4P275CA-1146T;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - RF - MA4P7455CA-1146T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF
MA4P7455CA-1146T
Discrete Semiconductor Products - Diodes - RF MA4P7455CA-1146T
Discrete Semiconductor Products - Diodes - RF

Discrete Semiconductor Products - Diodes - RF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 1465-MA4P7455CA-1146TCT-ND 284-MA4P7455CA-1146T 747191-MA4P7455CA-1146T MA4P7455CA-1146T
Product Name RF Diodes Diode and Rectifier RF Diodes - MA4P7455CA-1146T Discrete Semiconductor Products - Diodes - RF
Configuration Single
Diode Type PIN
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) SC-70-3
VR 100 volts
Unlock Full Specs
to access all available technical data