RF Diode PIN - Single 600V 12W Axial
DIODE,PIN,CERAMIC,AX
DIODE,PIN,CERAMIC,AX
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 1465-MA4P4006B-402-ND | MA4P4006B-402 | MA4P4006B-402 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | Axial | Axial | Axial |
| VR | 600 volts |