Skyworks Solutions, Inc. 45 W Surface Mount Series Connected PIN Diode SMP1331-087LF

Description
The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 30 μm I-region width, makes the SMP1331-087LF useful in large signal switches and attenuator applications. The device has a 0.75 W dissipation power rating, which makes it capable of handling up to 45 W @ 85 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch. Design information for high-power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312).
Request a Quote Datasheet
Description
The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 30 μm I-region width, makes the SMP1331-087LF useful in large signal switches and attenuator applications. The device has a 0.75 W dissipation power rating, which makes it capable of handling up to 45 W @ 85 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch. Design information for high-power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 W Surface Mount Series Connected PIN Diode - SMP1331-087LF - Skyworks Solutions, Inc.
Irvine, CA, United States
45 W Surface Mount Series Connected PIN Diode
SMP1331-087LF
45 W Surface Mount Series Connected PIN Diode SMP1331-087LF
The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 30 μm I-region width, makes the SMP1331-087LF useful in large signal switches and attenuator applications. The device has a 0.75 W dissipation power rating, which makes it capable of handling up to 45 W @ 85 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch. Design information for high-power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312).

The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz.
Typical resistance at 100 mA is 0.50 Ω and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 30 μm I-region width, makes the SMP1331-087LF useful in large signal switches and attenuator applications.
The device has a 0.75 W dissipation power rating, which makes it capable of handling up to 45 W @ 85 °C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch.
Design information for high-power switches may be found in the Skyworks Application Note, Design With PIN Diodes (document number 200312).

Supplier's Site
200V 750MW Diode and Rectifier - 284-SMP1331-087LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 750MW Diode and Rectifier
284-SMP1331-087LF
200V 750MW Diode and Rectifier 284-SMP1331-087LF
RF DIODE PIN 200V 750MW 2QFN Product overview: SMP1331-087LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 750MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 750MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1331-087LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 750MW 2QFN Product overview: SMP1331-087LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 750MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 750MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1331-087LF can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - 863-1758-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1758-2-ND
RF Diodes 863-1758-2-ND
RF Diode PIN - Single 200V 200mA 750mW 2-QFN (2x2)

RF Diode PIN - Single 200V 200mA 750mW 2-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1758-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1758-1-ND
RF Diodes 863-1758-1-ND
RF Diode PIN - Single 200V 200mA 750mW 2-QFN (2x2)

RF Diode PIN - Single 200V 200mA 750mW 2-QFN (2x2)

Buy Now Datasheet
RFFETs - SMP1331-087LF - 896275-SMP1331-087LF - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - SMP1331-087LF
896275-SMP1331-087LF
RFFETs - SMP1331-087LF 896275-SMP1331-087LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 896275-SMP1331-087LF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: RF Diode PIN - Single 200V 200 mA 750 mW 2-QFN (2x2) Package: 2-VSFN Exposed Pad Package: Reel - TR Family Name: SMP1331 Categories: Discrete Semiconductor Products Case / Package: 2-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0060 Other Part Number: 863-1758-1, 863-1758-2, 863-1758-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 896275-SMP1331-087LF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: RF Diode PIN - Single 200V 200 mA 750 mW 2-QFN (2x2)
Package: 2-VSFN Exposed Pad
Package: Reel - TR
Family Name: SMP1331
Categories: Discrete Semiconductor Products
Case / Package: 2-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0060
Other Part Number: 863-1758-1, 863-1758-2, 863-1758-6

Buy Now Datasheet
RF PIN Diode - SMP1331-087LF - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
SMP1331-087LF
RF PIN Diode SMP1331-087LF
The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ohm and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 30 um I-region width, makes the SMP1331-087LF useful in large signal switches and attenuator applications. The device has a 0.75 W dissipation power rating, which makes it capable of handling up to 45 W @ 85 C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch.

The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz.

Typical resistance at 100 mA is 0.50 Ohm and maximum capacitance at 30 V is 0.35 pF. The combination of low capacitance, low parasitic inductance, and nominal 30 um I-region width, makes the SMP1331-087LF useful in large signal switches and attenuator applications.

The device has a 0.75 W dissipation power rating, which makes it capable of handling up to 45 W @ 85 C Continuous Wave (CW) in a series-connected transmit/receive (T/R) switch.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1331-087LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1331-087LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1331-087LF
RF DIODE PIN 200V 750MW 2QFN

RF DIODE PIN 200V 750MW 2QFN

Supplier's Site
Sheung Wan, Hong Kong
PIN Diodes
SMP1331-087LF
PIN Diodes SMP1331-087LF
PIN Diodes Pin Diode 45W .35pF -55C +85C

PIN Diodes Pin Diode 45W .35pF -55C +85C

Buy Now Datasheet
RF Diodes SMP1331-087LF
RF DIODE PIN 200V 750MW 2QFN

RF DIODE PIN 200V 750MW 2QFN

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category PIN Diodes Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes PIN Diodes RF Diodes
Product Number SMP1331-087LF 284-SMP1331-087LF 863-1758-2-ND 896275-SMP1331-087LF SMP1331-087LF SMP1331-087LF SMP1331-087LF SMP1331-087LF
Product Name 45 W Surface Mount Series Connected PIN Diode 200V 750MW Diode and Rectifier RF Diodes RFFETs - SMP1331-087LF RF PIN Diode Discrete Semiconductor Products - Diodes - RF Diodes PIN Diodes RF Diodes
Package Tape & Reel (TR) 2-VSFN Exposed Pad 2-QFN (2x2) QFN 2-QFN (2x2) 2-VSFN Exposed Pad
RoHS Compliant RoHS
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single Single
Diode Type PIN RF Diode PIN - Single 200V 200 mA 750 mW 2-QFN (2x2) PIN PIN
Unlock Full Specs
to access all available technical data