RF DIODE PIN 500V 7.5W Product overview: MA4P504-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 7.5W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P504-1072T can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 021063-MA4P504-1072T
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.5pF @ 100V, 1MHz
Voltage - Peak Reverse (Max): 500V
Power Dissipation (Max): 7.5W
Resistance @ If, F: 600 mOhm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
RF Diode PIN - Single 500V 7.5W
RF Diode PIN - Single 500V 7.5W
RF Diode PIN - Single 500V 7.5W
RF DIODE PIN 500V 7.5W
PIN Diodes .1-1500MHz .55pF Max Vr 500Vdc
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | 284-MA4P504-1072T | 021063-MA4P504-1072T | 1465-1230-2-ND | MA4P504-1072T | MA4P504-1072T | MA4P504-1072T |
| Product Name | 500V 7.5W Diode and Rectifier | RF Diodes - MA4P504-1072T | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes | RF Diodes |
| Package | Tape & Reel (TR) | 2-SMD | MELF-1072 | 2-SMD | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Configuration | Single | Single | ||||
| Diode Type | PIN - Single | PIN | PIN |