Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SI PIN NON HERMETIC MMSM Product overview: MPP4203-206/TR from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MPP4203-206/TR can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 50V 0402
RF Diode PIN - Single 50V 0402
RF Diode PIN - Single 50V 0402
Win Source Part Number: 1080138-MPP4203-206/
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 1,000
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.1pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 3Ohm @ 20mA, 100MHz
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MPP4203-206/TRMPP420
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Other Names: 150-MPP4203-206/TR,1
Base Product Number: MPP4203
SI PIN NON HERMETIC MMSM
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MPP4203-206/TR | 284-MPP4203-206/TR | 150-MPP4203-206/DKR-ND | 1080138-MPP4203-206/TR | MPP4203-206/TR |
| Product Name | RF PIN Diode | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | PIN | PIN - Single | ||
| Package | Tape & Reel (TR) | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |