RF Diode PIN - Single 200V 200mA 2012
RF Diode PIN - Single 200V 200mA 2012
ATTENUATOR,PIN DIODE,2012
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MSAT-P25TR-ND | MSAT-P25 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 0805 (2012 Metric) | 2012 |