RF DIODE PIN 200V 250MW SOT-143
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098567-SMP1304-019L
Packaging: Reel - TR
Diode Type: PIN - PI Element
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 2 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
SOT 143 PIE ATTENUATOR (THREE CH Product overview: SMP1304-019LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1304-019LF can be used for catalog matching and distributor lookup.
SOT 143 PIE ATTENUATOR (THREE CH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | SMP1304-019LF-ND | 1098567-SMP1304-019LF | 284-SMP1304-019LF | SMP1304-019LF |
| Product Name | RF Diodes | RF Diodes - SMP1304-019LF | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | PIN - PI Element | ||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | Tape & Reel (TR) | SOT143; SOT-143 |
| VR | 200 volts | |||
| CT | 0.3000 pF | 0.3000 pF |