Very Low Capacitance Plastic Packaged Silicon PIN Diodes
RF Diode PIN - Single 50V 150mA 750mW 0402
RF Diode PIN - Single 50V 150mA 750mW 0402
RF Diode PIN - Single 50V 150mA 750mW 0402
RF DIODE PIN 50V 750MW 0402 Product overview: SMP1345-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 750MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 750MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1345-040LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098576-SMP1345-040L
Packaging: Reel - TR
Current - Max: 150mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 750mW
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
RF DIODE PIN 50V 750MW 0402
RF DIODE PIN 50V 750MW 0402
PIN Diodes Ls=.45nH SOD-882 Single
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | SMP1345-040LF | 863-1145-6-ND | 284-SMP1345-040LF | 1098576-SMP1345-040LF | SMP1345-040LF | SMP1345-040LF | SMP1345-040LF |
| Product Name | RF PIN Diode | RF Diodes | 50V 750MW Diode and Rectifier | RF Diodes - SMP1345-040LF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes |
| Configuration | Single | Single | Single | ||||
| Diode Type | PIN | PIN | PIN - Single | PIN | |||
| Package | 0402 | 0402 (1005 Metric) | Tape & Reel (TR) | 0402 | 0402 (1005 Metric) | 0402 | SOD-882 |
| VR | 50 volts | 50 volts | |||||
| Operating Frequency | 10 to 6000 MHz |