RF Diode PIN - Single 500V 4W 0805
SI PIN NON HERMETIC PLASTIC SMT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 150-MMP4402-GM2/TR-ND | MMP4402-GM2/TR |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 0805 (2012 Metric) | 0805 |
| VR | 500 volts |