Single Diode Configuration: The MA4P7461F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to produce a low inductance ceramic package with no ribbons or whisker wires. The package utilizes MACOM's new non-magnetic plating process to provide an extremely low permeability, hermetically sealed package. Incorporated in the package is a passivated PIN diode that is full face bonded on both the cathode and anode of the chip to maximize surface area for lower electrical and thermal resistance. The MA4P7461F-1072T has been comprehensively characterized both electrically and mechanically to ensure repeatable and predictable performance. This MA4P7461F-1072T non-magnetic device is similar in electrical performance to the MA4P1250-1072T and the MA4P7101F-1072T magnetic part numbers. The diodes are well suited for use in low loss, low distortion, and high power switching circuits applicable for high magnetic field environments from HF through UHF frequencies. The lower thermal resistance of this device provides excellent higher average performance at RF power incident levels up to 100 watts CW. This device is designed to meet the most rigorous electrical and mechanical requirements of MRI testing environments.
RF Diode PIN - Single 100V 250mA 8W
RF Diode PIN - Single 100V 250mA 8W
RF Diode PIN - Single 100V 250mA 8W
RF DIODE PIN 100V 8W
PIN Diodes Rs=.5ohm Ct=1.0pF non-Mag MELF
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | MA4P7461F-1072T | 1465-1247-1-ND | MA4P7461F-1072T | MA4P7461F-1072T |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN | ||
| Package | MELF-1072 | 2-SMD | ||
| VR | 150 volts | 100 volts |