SI PIN NON HERMETIC PLASTIC SMT Product overview: MMP4401-GM2 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMP4401-GM2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1079974-MMP4401-GM2
Category: Discrete Semiconductor Products>Diodes - RF
Series: MMP4400
Package: Tape & Reel
Standard Package: 1
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 500V
Power Dissipation (Max): 3.5 W
Resistance @ If, F: 800mOhm @ 100mA, 100MHz
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMP4401-GM2MMP4401GM
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: Microchip Technology
Other Names: 150-MMP4401-GM2TR,15
Base Product Number: MMP4401
RF Diode PIN - Single 500V 3.5W 0805
The MMP4400 series are high-voltage, high-power (cathode base) PIN diodes. These high-resistivity silicon devices are glass passivated for high stability and reliability, and have been proven by thousands of device hours in high-reliability systems. Each device can withstand storage temperatures from –65 C to 150 C and will operate over the range from –55 C to 150 C.
The MMP4400 series will operate typically with 50 mA forward bias. Breakdown voltages are available up to 1000 V.
SI PIN NON HERMETIC PLASTIC SMT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MMP4401-GM2 | 1079974-MMP4401-GM2 | 150-MMP4401-GM2-ND | MMP4401-GM2 | MMP4401-GM2 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 | 0805 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | Single | ||
| Diode Type | PIN - Single | PIN | PIN |