RF Diode PIN - Single 50V 0402
SI PIN NON HERMETIC MMSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 150-MPP4203-206-ND | MPP4203-206 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 0402 (1005 Metric) | 0402 |
| VR | 50 volts |