DIODE, PIN, MRI APPLICATION Product overview: MA4P7464F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7464F-1072T can be used for catalog matching and distributor lookup.
Win Source Part Number: 969578-MA4P7464F-107
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 1,500
Current - Max: 250 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 100V, 100MHz
Voltage - Peak Reverse (Max): 400V
Power Dissipation (Max): 7.5 W
Resistance @ If, F: 500mOhm @ 100mA, 100MHz
Package / Case: 2-SMD, No Lead
Supplier Device Package: ODS-1072
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4P7464F-1072T
Base Product Number: MA4P7464
RF Diode PIN - Single 400V 250mA 7.5W ODS-1072
RF Diode PIN - Single 400V 250mA 7.5W ODS-1072
RF Diode PIN - Single 400V 250mA 7.5W ODS-1072
Discrete Semiconductor Products - Diodes - RF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 284-MA4P7464F-1072T | 969578-MA4P7464F-1072T | 1465-MA4P7464F-1072TDKR-ND | MA4P7464F-1072T | MA4P7464F-1072T |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF | RF Diodes |
| Package | Tape & Reel (TR) | 2-SMD, No Lead | 2-SMD, No Lead | 2-SMD, No Lead | |
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |
| Configuration | Single | Single |