MACOM RF Diodes - MA4P7001F-1072T MA4P7001F-1072T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073139-MA4P7001F-107 2T Packaging: Reel - TR Diode Type: PIN - Single Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 10W Resistance @ If, F: 900 mOhm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073139-MA4P7001F-107 2T Packaging: Reel - TR Diode Type: PIN - Single Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 10W Resistance @ If, F: 900 mOhm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MA4P7001F-1072T - 073139-MA4P7001F-1072T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P7001F-1072T
073139-MA4P7001F-1072T
RF Diodes - MA4P7001F-1072T 073139-MA4P7001F-1072T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073139-MA4P7001F-107 2T Packaging: Reel - TR Diode Type: PIN - Single Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 10W Resistance @ If, F: 900 mOhm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073139-MA4P7001F-1072T
Packaging: Reel - TR
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 10W
Resistance @ If, F: 900 mOhm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)

Buy Now Datasheet
RF Diodes - 1465-1233-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 10W

RF Diode PIN - Single 100V 10W

Buy Now Datasheet
RF Diodes - 1465-1233-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 10W

RF Diode PIN - Single 100V 10W

Buy Now Datasheet
RF Diodes - 1465-1233-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 10W

RF Diode PIN - Single 100V 10W

Buy Now Datasheet
100V 10W Diode and Rectifier - 284-MA4P7001F-1072T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10W Diode and Rectifier
284-MA4P7001F-1072T
100V 10W Diode and Rectifier 284-MA4P7001F-1072T
RF DIODE PIN 100V 10W Product overview: MA4P7001F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7001F-1072T can be used for catalog matching and distributor lookup.

RF DIODE PIN 100V 10W Product overview: MA4P7001F-1072T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7001F-1072T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes .1-1500MHz .7pF Min Vr 100Vdc

PIN Diodes .1-1500MHz .7pF Min Vr 100Vdc

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P7001F-1072T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P7001F-1072T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P7001F-1072T
RF DIODE PIN 100V 10W

RF DIODE PIN 100V 10W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers PIN Diodes RF Diodes
Product Number 073139-MA4P7001F-1072T 1465-1233-6-ND 284-MA4P7001F-1072T MA4P7001F-1072T MA4P7001F-1072T
Product Name RF Diodes - MA4P7001F-1072T RF Diodes 100V 10W Diode and Rectifier PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN - Single PIN
Life Cycle Stage Active Active
PD 10000 milliwatts
Unlock Full Specs
to access all available technical data