RF Diode PIN - 1 Pair Series Connection 30V 50mA SOT-23-3
RF DIODE PIN 30V SOT23-3 Product overview: S392D-HG3-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-S392D-HG3-08 can be used for catalog matching and distributor lookup.
RF DIODE PIN 30V SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | S392D-HG3-08-ND | 284-S392D-HG3-08 | S392D-HG3-08 |
| Product Name | RF Diodes | 30V SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 |
| VR | 30 volts |