The IRF1404S is a 40V N-channel HEXFET® Power MOSFET in a D2Pak surface-mount package, designed for high-current switching applications. It features an ultra-low on-resistance of 0.004 Ω at 10V gate drive and 95A drain current, with a continuous drain current rating of 162A at 25°C and 115A at 100°C. The device supports a peak pulsed drain current of 650A, a maximum junction temperature of 175°C, and is fully avalanche rated with 519 mJ single pulse energy. Thermal resistance from junction to case is 0.75 °C/W. The part meets RoHS standards and is qualified for industrial use.
40V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF1404S |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0040 ohms |