Infineon Technologies AG 55V 75A MOSFET Transistor IRF1010Z

Description
MOSFET N-CH 55V 75A TO220AB Product overview: IRF1010Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 75A TO220AB Product overview: IRF1010Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 75A MOSFET Transistor
278-IRF1010Z
55V 75A MOSFET Transistor 278-IRF1010Z
MOSFET N-CH 55V 75A TO220AB Product overview: IRF1010Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A TO220AB Product overview: IRF1010Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF1010Z - 1186871-IRF1010Z - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF1010Z
1186871-IRF1010Z
FETs - Single - IRF1010Z 1186871-IRF1010Z
Manufacturer: Infineon Technologies Win Source Part Number: 1186871-IRF1010Z Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 140W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 75A Rds On (Maximum) at Id, Vgs: 7.5mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 95nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2840pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186871-IRF1010Z
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 140W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 7.5mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 95nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2840pF at 25V

Buy Now
Single FETs, MOSFETs - IRF1010Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1010Z-ND
Single FETs, MOSFETs IRF1010Z-ND
N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB

N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1010Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1010Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1010Z
MOSFET N-CH 55V 75A TO220AB

MOSFET N-CH 55V 75A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF1010Z 1186871-IRF1010Z IRF1010Z-ND IRF1010Z
Product Name 55V 75A MOSFET Transistor FETs - Single - IRF1010Z Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 140000 milliwatts 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data