Infineon Technologies AG N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon IRF3415PBF.

Description
N CHANNEL MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon - 26AC0581 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon
26AC0581
N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon 26AC0581
N CHANNEL MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC0581
Product Name N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2903ZS - 862655-AUIRF2903ZS - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK
View Details
4 suppliers
Dual N-channel 100 V, 24.5 mΩ standard level MOSFET - BUK7K29-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 29500 milliamps
View Details
7 suppliers
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers