Infineon Technologies AG Single FETs, MOSFETs IRF1010NSTRLPBF

Description
N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF1010NSTRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1010NSTRLPBFDKR-ND
Single FETs, MOSFETs IRF1010NSTRLPBFDKR-ND
N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK

N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF1010NSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1010NSTRLPBFCT-ND
Single FETs, MOSFETs IRF1010NSTRLPBFCT-ND
N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK

N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF1010NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1010NSTRLPBFTR-ND
Single FETs, MOSFETs IRF1010NSTRLPBFTR-ND
N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK

N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NSTRLPBF - 017408-IRF1010NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NSTRLPBF
017408-IRF1010NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NSTRLPBF 017408-IRF1010NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017408-IRF1010NSTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 43A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017408-IRF1010NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 3210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 43A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IRF1010NSTRLPBF - Rochester Electronics
Newburyport, MA, United States
HEXFET Power MOSFET

HEXFET Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
55V 85A MOSFET Transistor
278-IRF1010NSTRLPBF
55V 85A MOSFET Transistor 278-IRF1010NSTRLPBF
MOSFET N-CH 55V 85A D2PAK Product overview: IRF1010NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 85A D2PAK Product overview: IRF1010NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9154929P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9154929P
MOSFETs 9154929P
MOSFET N-Channel HEXFET 55V 85A D2PAK

MOSFET N-Channel HEXFET 55V 85A D2PAK

Supplier's Site
MOSFETs - 9154929 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9154929
MOSFETs 9154929
MOSFET N-Channel HEXFET 55V 85A D2PAK

MOSFET N-Channel HEXFET 55V 85A D2PAK

Supplier's Site
MOSFETs - 1658197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658197
MOSFETs 1658197
MOSFET N-Channel HEXFET 55V 85A D2PAK

MOSFET N-Channel HEXFET 55V 85A D2PAK

Supplier's Site
Mosfet, N-Ch, 55V, 85A, To-263Ab; Transistor Polarity Infineon - 13AC9170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 85A, To-263Ab; Transistor Polarity Infineon
13AC9170
Mosfet, N-Ch, 55V, 85A, To-263Ab; Transistor Polarity Infineon 13AC9170
MOSFET, N-CH, 55V, 85A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 55V, 85A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1010NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1010NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1010NSTRLPBF
MOSFET N-CH 55V 85A D2PAK

MOSFET N-CH 55V 85A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF1010NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1010NSTRLPBF
Single FETs, MOSFETs IRF1010NSTRLPBF
MOSFET N-CH 55V 85A D2PAK

MOSFET N-CH 55V 85A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 84A 11mOhm 80nC

MOSFET MOSFT 55V 84A 11mOhm 80nC

Buy Now Datasheet
Transistor - 108061227 - Radwell International
Willingboro, NJ, United States
Transistor
108061227
Transistor 108061227
(PRICE/TC) MOSFET, N-CH, 55V, 85A, TO-263AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON):0.011OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATIONROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 55V, 85A, TO-263AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON):0.011OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATIONROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF1010NSTRLPBFDKR-ND 017408-IRF1010NSTRLPBF IRF1010NSTRLPBF 278-IRF1010NSTRLPBF 9154929P 9154929 13AC9170 IRF1010NSTRLPBF IRF1010NSTRLPBF IRF1010NSTRLPBF 108061227
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NSTRLPBF 55V 85A MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 55V, 85A, To-263Ab; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK D2PAK Tape & Reel (TR) TO-263; TO-263 TO-263; D2pak (to-263) TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 55 volts 55 volts 55 volts
PD 180000 milliwatts 180 milliwatts 180000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data