Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324S-7P IRF1324S-7P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205288-IRF1324S-7P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 240A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 252nC @ 10V Max Input Capacitance: 7700pF @ 19V Maximum Rds On at Id,Vgs: 1 mOhm @ 160A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205288-IRF1324S-7P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 240A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 252nC @ 10V Max Input Capacitance: 7700pF @ 19V Maximum Rds On at Id,Vgs: 1 mOhm @ 160A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324S-7P - 205288-IRF1324S-7P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324S-7P
205288-IRF1324S-7P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324S-7P 205288-IRF1324S-7P
Manufacturer: Infineon Technologies Win Source Part Number: 205288-IRF1324S-7P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 240A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 252nC @ 10V Max Input Capacitance: 7700pF @ 19V Maximum Rds On at Id,Vgs: 1 mOhm @ 160A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205288-IRF1324S-7P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 240A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 252nC @ 10V
Max Input Capacitance: 7700pF @ 19V
Maximum Rds On at Id,Vgs: 1 mOhm @ 160A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24V 240A MOSFET Transistor
285-IRF1324S-7P
24V 240A MOSFET Transistor 285-IRF1324S-7P
MOSFET N-CH 24V 240A D2PAK-7 Product overview: IRF1324S-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 240A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF1324S-7P can be used for catalog matching and distributor lookup.

MOSFET N-CH 24V 240A D2PAK-7 Product overview: IRF1324S-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 240A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF1324S-7P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205288-IRF1324S-7P 285-IRF1324S-7P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324S-7P 24V 240A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253333-DRV8434ERGER - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
40V 75A DPAK MOSFET Transistor - 278-BUK9209-40B,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 167000 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - 64-4092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
View Details
2 suppliers