Infineon Technologies AG Automotive 20V 180A MOSFET Transistor IRF1302PBF

Description
Trans MOSFET N-CH Si 20V 180A 3-Pin(3+Tab) TO-220AB / AUTOMOTIVE MOSFET ( VDSS = 20V , RDS(on) = 4.0mΩ , ID = 180A ) Product overview: IRF1302PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1302PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 20V 180A 3-Pin(3+Tab) TO-220AB / AUTOMOTIVE MOSFET ( VDSS = 20V , RDS(on) = 4.0mΩ , ID = 180A ) Product overview: IRF1302PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1302PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20V 180A MOSFET Transistor
278-IRF1302PBF
Automotive 20V 180A MOSFET Transistor 278-IRF1302PBF
Trans MOSFET N-CH Si 20V 180A 3-Pin(3+Tab) TO-220AB / AUTOMOTIVE MOSFET ( VDSS = 20V , RDS(on) = 4.0mΩ , ID = 180A ) Product overview: IRF1302PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1302PBF can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 20V 180A 3-Pin(3+Tab) TO-220AB / AUTOMOTIVE MOSFET ( VDSS = 20V , RDS(on) = 4.0mΩ , ID = 180A ) Product overview: IRF1302PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1302PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 284168-IRF1302PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
284168-IRF1302PBF
Discrete Semiconductor Products 284168-IRF1302PBF
Manufacturer: Infineon Technologies Win Source Part Number: 284168-IRF1302PBF Category: Discrete Semiconductor Products Family: FETs - Single Family Name: IRF1302 Alternative Parts (Cross-Reference): SUP60N02-4m5P-E3; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: China, Mexico, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 284168-IRF1302PBF
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: IRF1302
Alternative Parts (Cross-Reference): SUP60N02-4m5P-E3;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: China, Mexico, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF1302PBF 284168-IRF1302PBF
Product Name Automotive 20V 180A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data