Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405STRL IRF1405STRL

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 718697-IRF1405STRL Family Name: IRF1405S Manufacturer Homepage: www.irf.com Reference case: TO-263 Reference Date Code: 13+ Alternative Parts (Cross-Reference): BUK764R0-55BT; RJ1L12DGNTLL; BUK764R0-55B T/R; BUK764R0-55B; Introduction Date: January 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 718697-IRF1405STRL Family Name: IRF1405S Manufacturer Homepage: www.irf.com Reference case: TO-263 Reference Date Code: 13+ Alternative Parts (Cross-Reference): BUK764R0-55BT; RJ1L12DGNTLL; BUK764R0-55B T/R; BUK764R0-55B; Introduction Date: January 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405STRL - 718697-IRF1405STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405STRL
718697-IRF1405STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405STRL 718697-IRF1405STRL
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 718697-IRF1405STRL Family Name: IRF1405S Manufacturer Homepage: www.irf.com Reference case: TO-263 Reference Date Code: 13+ Alternative Parts (Cross-Reference): BUK764R0-55BT; RJ1L12DGNTLL; BUK764R0-55B T/R; BUK764R0-55B; Introduction Date: January 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 718697-IRF1405STRL
Family Name: IRF1405S
Manufacturer Homepage: www.irf.com
Reference case: TO-263
Reference Date Code: 13+
Alternative Parts (Cross-Reference): BUK764R0-55BT; RJ1L12DGNTLL; BUK764R0-55B T/R; BUK764R0-55B;
Introduction Date: January 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 75A 55V 0.0053ohm MOSFET Transistor
285-IRF1405STRL
N-Channel 75A 55V 0.0053ohm MOSFET Transistor 285-IRF1405STRL
Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3 Product overview: IRF1405STRL from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 55V, 0.0053ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 55V, 0.0053ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF1405STRL can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3 Product overview: IRF1405STRL from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 55V, 0.0053ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 55V, 0.0053ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF1405STRL can be used for catalog matching and distributor lookup.

Supplier's Site
Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3 - 3717-IRF1405STRL - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3
3717-IRF1405STRL
Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3 3717-IRF1405STRL
Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3

Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 718697-IRF1405STRL 285-IRF1405STRL 3717-IRF1405STRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405STRL N-Channel 75A 55V 0.0053ohm MOSFET Transistor Power Field-Effect Transistor, 75A I(D), 55V, 0.0053ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers
MOSFETs - 1827372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252
View Details