The IRF150P221 is a 150 V N-channel MOSFET in a PG-TO247-3 package, optimized for low conduction losses and high switching frequency applications. It has a typical on-state resistance of 3.6 mΩ and a continuous drain current rating of 186 A at 175°C junction temperature. The device features a total gate charge of 80 nC and a reverse recovery charge of 74 nC, with a maximum gate-source voltage of ±20 V. Thermal resistance from junction to case is 0.44 °C/W, and junction temperature operates from -55°C to 175°C. The part is halogen-free according to IEC 61249-2-21 and validated to JEDEC standards.
150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-247 Package
Summary of Features
Benefits
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF150P221 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRF150P221 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0045 ohms |