The IRF3205S is an N-channel power MOSFET with a 55 V drain-to-source breakdown voltage and an ultra-low on-resistance of 8.0 mΩ at 10 V gate drive and 62 A drain current. It is packaged in a D2Pak surface mount package, capable of continuous drain current up to 110 A at 25°C and operating junction temperatures up to 175°C. The device is fully avalanche rated with a single-pulse avalanche energy of 1050 mJ and features a ruggedized design for high current switching applications. It complies with RoHS standards and is lead-free. The D2Pak package provides high power density and low thermal resistance with a junction-to-case thermal resistance of 0.75 °C/W.
IR MOSFET 55 V in a D²PAK package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF3205S |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0080 ohms |