Infineon Technologies AG 30V 90A MOSFET Transistor IRF3709LPBF

Description
MOSFET N-CH 30V 90A TO-262 Product overview: IRF3709LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3709LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 90A TO-262 Product overview: IRF3709LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3709LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 90A MOSFET Transistor
285-IRF3709LPBF
30V 90A MOSFET Transistor 285-IRF3709LPBF
MOSFET N-CH 30V 90A TO-262 Product overview: IRF3709LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3709LPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 90A TO-262 Product overview: IRF3709LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3709LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709LPBF - 069276-IRF3709LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709LPBF
069276-IRF3709LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709LPBF 069276-IRF3709LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069276-IRF3709LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 41nC @ 5V Max Input Capacitance: 2672pF @ 16V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069276-IRF3709LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 41nC @ 5V
Max Input Capacitance: 2672pF @ 16V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF3709LPBF 069276-IRF3709LPBF
Product Name 30V 90A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709LPBF
Polarity N-Channel N-Channel; N-Channel
PD 3100 milliwatts 3100 to 120000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data