Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1302 IRF1302

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186881-IRF1302 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186881-IRF1302 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1302 - 1186881-IRF1302 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1302
1186881-IRF1302
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1302 1186881-IRF1302
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186881-IRF1302 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1186881-IRF1302
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel 180A 20V 0.004ohm MOSFET Transistor
285-IRF1302
N-Channel 180A 20V 0.004ohm MOSFET Transistor 285-IRF1302
Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: IRF1302 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180A, 20V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 180A, 20V, 0.004ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF1302 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: IRF1302 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 180A, 20V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 180A, 20V, 0.004ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF1302 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN - 3717-IRF1302 - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN
3717-IRF1302
Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN 3717-IRF1302
Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN

Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1186881-IRF1302 285-IRF1302 3717-IRF1302
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1302 N-Channel 180A 20V 0.004ohm MOSFET Transistor Power Field-Effect Transistor, 180A I(D), 20V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1323539-DRV8305NPHP - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 48-PowerTQFP
Packing Method Tray; Tray
View Details
Single FETs, MOSFETs - AUIRFR3710ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3554-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details